Capital Lighting, Inc. 49075BSTFL Exterior -Hanging 679429

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308212 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308212 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
49075BSTFL Exterior -Hanging - 679429 - Capital Lighting, Inc.
Columbus, OH, USA
49075BSTFL Exterior -Hanging
679429
49075BSTFL Exterior -Hanging 679429
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308212 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927308212
Category: Fluorescent Outdoor Ceiling
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679429
Product Name 49075BSTFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details