Capital Lighting, Inc. 49040AZ Exterior -Hanging 679418

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.13 Length 19.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927296991 Category: Outdoor Ceiling Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.13 Length 19.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927296991 Category: Outdoor Ceiling Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
49040AZ Exterior -Hanging - 679418 - Capital Lighting, Inc.
Columbus, OH, USA
49040AZ Exterior -Hanging
679418
49040AZ Exterior -Hanging 679418
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.13 Length 19.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927296991 Category: Outdoor Ceiling Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.13
Length 19.13
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927296991
Category: Outdoor Ceiling
Glass: Light Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679418
Product Name 49040AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details