Capital Lighting, Inc. 49034BST Exterior -Post/Pier Head 679416

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927296632 Category: Outdoor Post Lanterns Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927296632 Category: Outdoor Post Lanterns Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49034BST Exterior -Post/Pier Head - 679416 - Capital Lighting, Inc.
Columbus, OH, USA
49034BST Exterior -Post/Pier Head
679416
49034BST Exterior -Post/Pier Head 679416
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927296632 Category: Outdoor Post Lanterns Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown Stone
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927296632
Category: Outdoor Post Lanterns
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679416
Product Name 49034BST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details