Capital Lighting, Inc. 49035BST Exterior -Ceiling Mount 679413

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brown Stone Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927296625 Category: Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brown Stone Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927296625 Category: Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49035BST Exterior -Ceiling Mount - 679413 - Capital Lighting, Inc.
Columbus, OH, USA
49035BST Exterior -Ceiling Mount
679413
49035BST Exterior -Ceiling Mount 679413
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Brown Stone Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927296625 Category: Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Brown Stone
Weight: 5.5
Product Name: Two Light Outdoor Fixture
UPC: 783927296625
Category: Outdoor Ceiling
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679413
Product Name 49035BST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details