Capital Lighting, Inc. 49038AZ Exterior -Wall Mount 679412

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927296694 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927296694 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49038AZ Exterior -Wall Mount - 679412 - Capital Lighting, Inc.
Columbus, OH, USA
49038AZ Exterior -Wall Mount
679412
49038AZ Exterior -Wall Mount 679412
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927296694 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927296694
Category: Outdoor Wall Bracket
Glass: Light Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679412
Product Name 49038AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details