Capital Lighting, Inc. 49075BST Exterior -Hanging 679408

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305778 Category: Outdoor Ceiling Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305778 Category: Outdoor Ceiling Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
49075BST Exterior -Hanging - 679408 - Capital Lighting, Inc.
Columbus, OH, USA
49075BST Exterior -Hanging
679408
49075BST Exterior -Hanging 679408
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305778 Category: Outdoor Ceiling Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927305778
Category: Outdoor Ceiling
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679408
Product Name 49075BST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details