Capital Lighting, Inc. 49072BSTFL Exterior -Wall Mount 679403

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927308182 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927308182 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49072BSTFL Exterior -Wall Mount - 679403 - Capital Lighting, Inc.
Columbus, OH, USA
49072BSTFL Exterior -Wall Mount
679403
49072BSTFL Exterior -Wall Mount 679403
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927308182 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.75
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927308182
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679403
Product Name 49072BSTFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details