Capital Lighting, Inc. 49073BSTFL Exterior -Wall Mount 679400

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308199 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308199 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49073BSTFL Exterior -Wall Mount - 679400 - Capital Lighting, Inc.
Columbus, OH, USA
49073BSTFL Exterior -Wall Mount
679400
49073BSTFL Exterior -Wall Mount 679400
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308199 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927308199
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679400
Product Name 49073BSTFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details