Capital Lighting, Inc. 49179OZFL Exterior -Post/Pier Head 679394

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 21.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927309530 Category: Fluorescent Outdoor Post Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 21.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927309530 Category: Fluorescent Outdoor Post Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49179OZFL Exterior -Post/Pier Head - 679394 - Capital Lighting, Inc.
Columbus, OH, USA
49179OZFL Exterior -Post/Pier Head
679394
49179OZFL Exterior -Post/Pier Head 679394
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 21.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927309530 Category: Fluorescent Outdoor Post Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 21.63
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 783927309530
Category: Fluorescent Outdoor Post
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679394
Product Name 49179OZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details