Capital Lighting, Inc. 49180OZFL Exterior -Hanging 679393

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927309561 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 27``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927309561 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 27``

Suppliers

Company
Product
Description
Supplier Links
49180OZFL Exterior -Hanging - 679393 - Capital Lighting, Inc.
Columbus, OH, USA
49180OZFL Exterior -Hanging
679393
49180OZFL Exterior -Hanging 679393
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927309561 Category: Fluorescent Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 27``

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 18.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 783927309561
Category: Fluorescent Outdoor Ceiling
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 27``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679393
Product Name 49180OZFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details