Capital Lighting, Inc. 49183BK Exterior -Wall Mount 679392

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.6 Product Name: One Light Outdoor Fixture UPC: 783927307277 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.6 Product Name: One Light Outdoor Fixture UPC: 783927307277 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49183BK Exterior -Wall Mount - 679392 - Capital Lighting, Inc.
Columbus, OH, USA
49183BK Exterior -Wall Mount
679392
49183BK Exterior -Wall Mount 679392
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.6 Product Name: One Light Outdoor Fixture UPC: 783927307277 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 6.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.6
Product Name: One Light Outdoor Fixture
UPC: 783927307277
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679392
Product Name 49183BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details