Capital Lighting, Inc. 49181OZ Exterior -Ceiling Mount 679391

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.38 Length 6.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 783927306973 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.38 Length 6.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 783927306973 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49181OZ Exterior -Ceiling Mount - 679391 - Capital Lighting, Inc.
Columbus, OH, USA
49181OZ Exterior -Ceiling Mount
679391
49181OZ Exterior -Ceiling Mount 679391
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.38 Length 6.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 783927306973 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.38
Length 6.38
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 10
Product Name: Two Light Outdoor Fixture
UPC: 783927306973
Category: Outdoor Ceiling
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679391
Product Name 49181OZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details