Capital Lighting, Inc. 49181OZFL Exterior -Ceiling Mount 679390

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.38 Length 6.38 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 783927309554 Category: Outdoor Glass: Light Umber Etched Seedy Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.38 Length 6.38 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 783927309554 Category: Outdoor Glass: Light Umber Etched Seedy Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49181OZFL Exterior -Ceiling Mount - 679390 - Capital Lighting, Inc.
Columbus, OH, USA
49181OZFL Exterior -Ceiling Mount
679390
49181OZFL Exterior -Ceiling Mount 679390
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.38 Length 6.38 Bulb Type: PBCFS/MLS Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 783927309554 Category: Outdoor Glass: Light Umber Etched Seedy Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.38
Length 6.38
Bulb
Type: PBCFS/MLS
Qty: 2
Wattage: 13
Finish: Olde Bronze
Weight: 10
Product Name: Two Light Outdoor Fixture
UPC: 783927309554
Category: Outdoor
Glass: Light Umber Etched Seedy
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679390
Product Name 49181OZFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details