Capital Lighting, Inc. 69150 Sconces-Pocket 679388

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Pewter Weight: 4 Product Name: One Light Wall Fixture UPC: 783927314220 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Pewter Weight: 4 Product Name: One Light Wall Fixture UPC: 783927314220 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69150 Sconces-Pocket - 679388 - Capital Lighting, Inc.
Columbus, OH, USA
69150 Sconces-Pocket
679388
69150 Sconces-Pocket 679388
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Pewter Weight: 4 Product Name: One Light Wall Fixture UPC: 783927314220 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Pewter
Weight: 4
Product Name: One Light Wall Fixture
UPC: 783927314220
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679388
Product Name 69150 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details