Capital Lighting, Inc. 65351 Island/Pool Table-4 Light + 679387

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Island Pendant UPC: 783927314176 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Island Pendant UPC: 783927314176 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
65351 Island/Pool Table-4 Light + - 679387 - Capital Lighting, Inc.
Columbus, OH, USA
65351 Island/Pool Table-4 Light +
679387
65351 Island/Pool Table-4 Light + 679387
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Island Pendant UPC: 783927314176 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 26.75
Length 26.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 18
Product Name: Five Light Island Pendant
UPC: 783927314176
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679387
Product Name 65351 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details