Capital Lighting, Inc. 65353 Mini Pendants-Rod 679386

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: One Light Mini Pendant UPC: 783927314152 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: One Light Mini Pendant UPC: 783927314152 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
65353 Mini Pendants-Rod - 679386 - Capital Lighting, Inc.
Columbus, OH, USA
65353 Mini Pendants-Rod
679386
65353 Mini Pendants-Rod 679386
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: One Light Mini Pendant UPC: 783927314152 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927314152
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679386
Product Name 65353 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details