Capital Lighting, Inc. 66050 Mid. Chandeliers-Pillar Candle 679383

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Chandelier UPC: 783927314183 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Chandelier UPC: 783927314183 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
66050 Mid. Chandeliers-Pillar Candle - 679383 - Capital Lighting, Inc.
Columbus, OH, USA
66050 Mid. Chandeliers-Pillar Candle
679383
66050 Mid. Chandeliers-Pillar Candle 679383
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Chandelier UPC: 783927314183 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 18
Product Name: Five Light Chandelier
UPC: 783927314183
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679383
Product Name 66050 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details