Capital Lighting, Inc. 69088 Island/Pool Table-4 Light + 679381

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 5.5 Product Name: Four Light Rail Light UPC: 783927314053 Category: Rail Light Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 5.5 Product Name: Four Light Rail Light UPC: 783927314053 Category: Rail Light Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69088 Island/Pool Table-4 Light + - 679381 - Capital Lighting, Inc.
Columbus, OH, USA
69088 Island/Pool Table-4 Light +
679381
69088 Island/Pool Table-4 Light + 679381
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Length 9.25 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 5.5 Product Name: Four Light Rail Light UPC: 783927314053 Category: Rail Light Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Length 9.25
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 5.5
Product Name: Four Light Rail Light
UPC: 783927314053
Category: Rail Light
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679381
Product Name 69088 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details