Capital Lighting, Inc. 49200BKFL Exterior -Wall Mount 679378

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.70 Height: 11.70 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Black Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927308076 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.70 Height: 11.70 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Black Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927308076 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49200BKFL Exterior -Wall Mount - 679378 - Capital Lighting, Inc.
Columbus, OH, USA
49200BKFL Exterior -Wall Mount
679378
49200BKFL Exterior -Wall Mount 679378
PRODUCT DETAILS / SPECS Width/Dia: 5.70 Height: 11.70 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Black Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927308076 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.70
Height: 11.70
Bulb
Type: PBCFS1350
Qty: 1
Wattage: 13
Finish: Black
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927308076
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679378
Product Name 49200BKFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details