Capital Lighting, Inc. 49188TZ Exterior -Post/Pier Head 679372

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 8.5 Product Name: Three Light Outdoor Fixture UPC: 783927313964 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 8.5 Product Name: Three Light Outdoor Fixture UPC: 783927313964 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49188TZ Exterior -Post/Pier Head - 679372 - Capital Lighting, Inc.
Columbus, OH, USA
49188TZ Exterior -Post/Pier Head
679372
49188TZ Exterior -Post/Pier Head 679372
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 8.5 Product Name: Three Light Outdoor Fixture UPC: 783927313964 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 8.5
Product Name: Three Light Outdoor Fixture
UPC: 783927313964
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679372
Product Name 49188TZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details