Capital Lighting, Inc. 49188BK Exterior -Post/Pier Head 679370

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 8.5 Product Name: Three Light Outdoor Fixture UPC: 783927313957 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 8.5 Product Name: Three Light Outdoor Fixture UPC: 783927313957 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49188BK Exterior -Post/Pier Head - 679370 - Capital Lighting, Inc.
Columbus, OH, USA
49188BK Exterior -Post/Pier Head
679370
49188BK Exterior -Post/Pier Head 679370
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 8.5 Product Name: Three Light Outdoor Fixture UPC: 783927313957 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.5
Product Name: Three Light Outdoor Fixture
UPC: 783927313957
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679370
Product Name 49188BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details