Capital Lighting, Inc. 49216AVIFL Exterior -Wall Mount 679368

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 9.3 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927308342 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 9.3 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927308342 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49216AVIFL Exterior -Wall Mount - 679368 - Capital Lighting, Inc.
Columbus, OH, USA
49216AVIFL Exterior -Wall Mount
679368
49216AVIFL Exterior -Wall Mount 679368
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 9.3 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927308342 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 9.3
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927308342
Category: Fluorescent Outdoor Wall Brkt
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679368
Product Name 49216AVIFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details