Capital Lighting, Inc. 49206BKFL Exterior -Ceiling Mount 679367

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.80 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Black Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927308281 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.80 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Black Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927308281 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49206BKFL Exterior -Ceiling Mount - 679367 - Capital Lighting, Inc.
Columbus, OH, USA
49206BKFL Exterior -Ceiling Mount
679367
49206BKFL Exterior -Ceiling Mount 679367
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.80 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Black Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927308281 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.80
Bulb
Type: PBCFS1850
Qty: 2
Wattage: 18
Finish: Black
Weight: 8
Product Name: Two Light Outdoor Fixture
UPC: 783927308281
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679367
Product Name 49206BKFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details