Capital Lighting, Inc. 49216AVI Exterior -Wall Mount 679365

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 9.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927307086 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 9.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927307086 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49216AVI Exterior -Wall Mount - 679365 - Capital Lighting, Inc.
Columbus, OH, USA
49216AVI Exterior -Wall Mount
679365
49216AVI Exterior -Wall Mount 679365
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 9.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927307086 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 9.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927307086
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679365
Product Name 49216AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details