Capital Lighting, Inc. 49207BK Exterior -Post/Pier Head 679364

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927316781 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927316781 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49207BK Exterior -Post/Pier Head - 679364 - Capital Lighting, Inc.
Columbus, OH, USA
49207BK Exterior -Post/Pier Head
679364
49207BK Exterior -Post/Pier Head 679364
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927316781 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927316781
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679364
Product Name 49207BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details