Capital Lighting, Inc. 49215AVIFL Exterior -Wall Mount 679362

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.80 Height: 9.70 Extension: 7 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927308335 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.80 Height: 9.70 Extension: 7 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927308335 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49215AVIFL Exterior -Wall Mount - 679362 - Capital Lighting, Inc.
Columbus, OH, USA
49215AVIFL Exterior -Wall Mount
679362
49215AVIFL Exterior -Wall Mount 679362
PRODUCT DETAILS / SPECS Width/Dia: 8.80 Height: 9.70 Extension: 7 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927308335 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.80
Height: 9.70
Extension: 7
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927308335
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679362
Product Name 49215AVIFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details