Capital Lighting, Inc. 49215AVI Exterior -Wall Mount 679360

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.80 Height: 9.70 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307093 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.80 Height: 9.70 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307093 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49215AVI Exterior -Wall Mount - 679360 - Capital Lighting, Inc.
Columbus, OH, USA
49215AVI Exterior -Wall Mount
679360
49215AVI Exterior -Wall Mount 679360
PRODUCT DETAILS / SPECS Width/Dia: 8.80 Height: 9.70 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307093 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.80
Height: 9.70
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927307093
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679360
Product Name 49215AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details