Capital Lighting, Inc. 5926NI Sconces-Single Glass 679356

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.78 Product Name: One Light Wall Fixture UPC: 783927315968 Category: Wall Fixtures Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.78 Product Name: One Light Wall Fixture UPC: 783927315968 Category: Wall Fixtures Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5926NI Sconces-Single Glass - 679356 - Capital Lighting, Inc.
Columbus, OH, USA
5926NI Sconces-Single Glass
679356
5926NI Sconces-Single Glass 679356
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.78 Product Name: One Light Wall Fixture UPC: 783927315968 Category: Wall Fixtures Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.78
Product Name: One Light Wall Fixture
UPC: 783927315968
Category: Wall Fixtures
Glass: Distressed etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679356
Product Name 5926NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details