Capital Lighting, Inc. 5336TZ Bathroom Fixtures-Two Lights 679354

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927307291 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927307291 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5336TZ Bathroom Fixtures-Two Lights - 679354 - Capital Lighting, Inc.
Columbus, OH, USA
5336TZ Bathroom Fixtures-Two Lights
679354
5336TZ Bathroom Fixtures-Two Lights 679354
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927307291 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze
Weight: 2.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927307291
Category: Wall Mounted Bath Fixture
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679354
Product Name 5336TZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details