Capital Lighting, Inc. 5926TZ Sconces-Single Glass 679353

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.78 Product Name: One Light Wall Fixture UPC: 783927315951 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.78 Product Name: One Light Wall Fixture UPC: 783927315951 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5926TZ Sconces-Single Glass - 679353 - Capital Lighting, Inc.
Columbus, OH, USA
5926TZ Sconces-Single Glass
679353
5926TZ Sconces-Single Glass 679353
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 3.78 Product Name: One Light Wall Fixture UPC: 783927315951 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 3.78
Product Name: One Light Wall Fixture
UPC: 783927315951
Category: Wall Fixtures
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679353
Product Name 5926TZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details