Capital Lighting, Inc. 65321 Mini Pendants-Rod 679352

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927308045 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927308045 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65321 Mini Pendants-Rod - 679352 - Capital Lighting, Inc.
Columbus, OH, USA
65321 Mini Pendants-Rod
679352
65321 Mini Pendants-Rod 679352
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927308045 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927308045
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679352
Product Name 65321 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details