Capital Lighting, Inc. 6520CH Sconces-Single Glass 679351

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927304542 Category: Wall Fixtures Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927304542 Category: Wall Fixtures Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6520CH Sconces-Single Glass - 679351 - Capital Lighting, Inc.
Columbus, OH, USA
6520CH Sconces-Single Glass
679351
6520CH Sconces-Single Glass 679351
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927304542 Category: Wall Fixtures Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 1.25
Product Name: One Light Wall Mount
UPC: 783927304542
Category: Wall Fixtures
Glass: Satin etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679351
Product Name 6520CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details