Capital Lighting, Inc. 6521CH Sconces-Single Glass 679350

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Wall Fixture UPC: 783927304559 Category: Wall Fixtures Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Wall Fixture UPC: 783927304559 Category: Wall Fixtures Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6521CH Sconces-Single Glass - 679350 - Capital Lighting, Inc.
Columbus, OH, USA
6521CH Sconces-Single Glass
679350
6521CH Sconces-Single Glass 679350
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Wall Fixture UPC: 783927304559 Category: Wall Fixtures Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927304559
Category: Wall Fixtures
Glass: Satin etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679350
Product Name 6521CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details