Capital Lighting, Inc. 49205BKFL Exterior -Hanging 679348

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.90 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927308274 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 97``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.90 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927308274 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 97``

Suppliers

Company
Product
Description
Supplier Links
49205BKFL Exterior -Hanging - 679348 - Capital Lighting, Inc.
Columbus, OH, USA
49205BKFL Exterior -Hanging
679348
49205BKFL Exterior -Hanging 679348
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.90 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927308274 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 97``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.90
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927308274
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 97``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679348
Product Name 49205BKFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details