Capital Lighting, Inc. 49202BKFL Exterior -Wall Mount 679346

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.20 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927308229 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.20 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927308229 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49202BKFL Exterior -Wall Mount - 679346 - Capital Lighting, Inc.
Columbus, OH, USA
49202BKFL Exterior -Wall Mount
679346
49202BKFL Exterior -Wall Mount 679346
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.20 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927308229 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.20
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Black
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927308229
Category: Fluorescent Outdoor Wall Brkt
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679346
Product Name 49202BKFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details