Capital Lighting, Inc. 49203BK Exterior -Wall Mount 679343

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.30 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927307147 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.30 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927307147 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49203BK Exterior -Wall Mount - 679343 - Capital Lighting, Inc.
Columbus, OH, USA
49203BK Exterior -Wall Mount
679343
49203BK Exterior -Wall Mount 679343
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.30 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927307147 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.30
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 783927307147
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679343
Product Name 49203BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details