Capital Lighting, Inc. 49203BKFL Exterior -Wall Mount 679341

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.30 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927308243 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.30 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927308243 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49203BKFL Exterior -Wall Mount - 679341 - Capital Lighting, Inc.
Columbus, OH, USA
49203BKFL Exterior -Wall Mount
679341
49203BKFL Exterior -Wall Mount 679341
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.30 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927308243 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.30
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 783927308243
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679341
Product Name 49203BKFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details