Capital Lighting, Inc. 49204BK Exterior -Post/Pier Head 679340

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927307130 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927307130 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49204BK Exterior -Post/Pier Head - 679340 - Capital Lighting, Inc.
Columbus, OH, USA
49204BK Exterior -Post/Pier Head
679340
49204BK Exterior -Post/Pier Head 679340
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927307130 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 783927307130
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679340
Product Name 49204BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details