Capital Lighting, Inc. 49226OZLED Exterior -Wall Mount 679338

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.3 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927311250 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.3 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927311250 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49226OZLED Exterior -Wall Mount - 679338 - Capital Lighting, Inc.
Columbus, OH, USA
49226OZLED Exterior -Wall Mount
679338
49226OZLED Exterior -Wall Mount 679338
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.3 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927311250 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Extension: 7.3
Bulb
Type: LED
Qty: 1
Wattage: 9.5
Finish: Olde Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927311250
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679338
Product Name 49226OZLED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details