Capital Lighting, Inc. 49217AVIFL Exterior -Wall Mount 679337

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.80 Extension: 11.4 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927308359 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.80 Extension: 11.4 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927308359 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49217AVIFL Exterior -Wall Mount - 679337 - Capital Lighting, Inc.
Columbus, OH, USA
49217AVIFL Exterior -Wall Mount
679337
49217AVIFL Exterior -Wall Mount 679337
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.80 Extension: 11.4 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927308359 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.80
Extension: 11.4
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927308359
Category: Fluorescent Outdoor Wall Brkt
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679337
Product Name 49217AVIFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details