Capital Lighting, Inc. 49218AVIFL Exterior -Post/Pier Head 679336

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.70 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927308298 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.70 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927308298 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49218AVIFL Exterior -Post/Pier Head - 679336 - Capital Lighting, Inc.
Columbus, OH, USA
49218AVIFL Exterior -Post/Pier Head
679336
49218AVIFL Exterior -Post/Pier Head 679336
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.70 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927308298 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.70
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927308298
Category: Fluorescent Outdoor Post
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679336
Product Name 49218AVIFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details