Capital Lighting, Inc. 49226OZ Exterior -Wall Mount 679335

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.3 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307635 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.3 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307635 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49226OZ Exterior -Wall Mount - 679335 - Capital Lighting, Inc.
Columbus, OH, USA
49226OZ Exterior -Wall Mount
679335
49226OZ Exterior -Wall Mount 679335
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.3 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307635 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Extension: 7.3
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927307635
Category: Outdoor Wall Bracket
Glass: Light Umber Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679335
Product Name 49226OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details