Capital Lighting, Inc. 49220AVIFL Exterior -Ceiling Mount 679332

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927314367 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927314367 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49220AVIFL Exterior -Ceiling Mount - 679332 - Capital Lighting, Inc.
Columbus, OH, USA
49220AVIFL Exterior -Ceiling Mount
679332
49220AVIFL Exterior -Ceiling Mount 679332
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927314367 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: PBCFS1850
Qty: 2
Wattage: 18
Finish: Anvil Iron
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927314367
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679332
Product Name 49220AVIFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details