Capital Lighting, Inc. 49219AVIFL Exterior -Hanging 679331

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.20 Bulb Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927308236 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.20 Bulb Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927308236 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49219AVIFL Exterior -Hanging - 679331 - Capital Lighting, Inc.
Columbus, OH, USA
49219AVIFL Exterior -Hanging
679331
49219AVIFL Exterior -Hanging 679331
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.20 Bulb Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927308236 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.20
Bulb
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927308236
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679331
Product Name 49219AVIFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details