Capital Lighting, Inc. 49256TZ Exterior -Post/Pier Head 679324

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318891 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318891 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49256TZ Exterior -Post/Pier Head - 679324 - Capital Lighting, Inc.
Columbus, OH, USA
49256TZ Exterior -Post/Pier Head
679324
49256TZ Exterior -Post/Pier Head 679324
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318891 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 17.90
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927318891
Category: Outdoor Post Lanterns
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679324
Product Name 49256TZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details