Capital Lighting, Inc. 49227OZ Exterior -Wall Mount 679319

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927312752 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927312752 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49227OZ Exterior -Wall Mount - 679319 - Capital Lighting, Inc.
Columbus, OH, USA
49227OZ Exterior -Wall Mount
679319
49227OZ Exterior -Wall Mount 679319
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927312752 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 8.87
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927312752
Category: Outdoor Wall Bracket
Glass: Light Umber Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679319
Product Name 49227OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details