Capital Lighting, Inc. 49228OZ Exterior -Wall Mount 679314

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927307499 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927307499 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49228OZ Exterior -Wall Mount - 679314 - Capital Lighting, Inc.
Columbus, OH, USA
49228OZ Exterior -Wall Mount
679314
49228OZ Exterior -Wall Mount 679314
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927307499 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927307499
Category: Outdoor Wall Bracket
Glass: Light Umber Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679314
Product Name 49228OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details