Capital Lighting, Inc. 49229OZ Exterior -Wall Mount 679313

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Extension: 12.2 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927312745 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Extension: 12.2 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927312745 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49229OZ Exterior -Wall Mount - 679313 - Capital Lighting, Inc.
Columbus, OH, USA
49229OZ Exterior -Wall Mount
679313
49229OZ Exterior -Wall Mount 679313
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Extension: 12.2 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927312745 Category: Outdoor Wall Bracket Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Extension: 12.2
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 783927312745
Category: Outdoor Wall Bracket
Glass: Light Umber Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679313
Product Name 49229OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details