Capital Lighting, Inc. 49229OZLED Exterior -Wall Mount 679311

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Extension: 12.2 Bulb Type: LED Qty: 1 Wattage: 12.5 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927311274 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Extension: 12.2 Bulb Type: LED Qty: 1 Wattage: 12.5 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927311274 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49229OZLED Exterior -Wall Mount - 679311 - Capital Lighting, Inc.
Columbus, OH, USA
49229OZLED Exterior -Wall Mount
679311
49229OZLED Exterior -Wall Mount 679311
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Extension: 12.2 Bulb Type: LED Qty: 1 Wattage: 12.5 Finish: Olde Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927311274 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Extension: 12.2
Bulb
Type: LED
Qty: 1
Wattage: 12.5
Finish: Olde Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927311274
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679311
Product Name 49229OZLED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details