Capital Lighting, Inc. 49231OZ Exterior -Hanging 679310

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927307628 Category: Outdoor Ceiling Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927307628 Category: Outdoor Ceiling Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49231OZ Exterior -Hanging - 679310 - Capital Lighting, Inc.
Columbus, OH, USA
49231OZ Exterior -Hanging
679310
49231OZ Exterior -Hanging 679310
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927307628 Category: Outdoor Ceiling Glass: Light Umber Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927307628
Category: Outdoor Ceiling
Glass: Light Umber Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679310
Product Name 49231OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details